BUD INDUSTRIES, INC. Boxes PU-16538

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.630"" L x 4.630"" W (193.80mm x 117.60mm) X 3.090"" (78.49mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.630"" L x 4.630"" W (193.80mm x 117.60mm) X 3.090"" (78.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16538-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.630"" L x 4.630"" W (193.80mm x 117.60mm) X 3.090"" (78.49mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 7.630"" L x 4.630"" W (193.80mm x 117.60mm) X 3.090"" (78.49mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3752
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3752
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:78.49mm; External Width - Metric:117.6mm; External Depth - Metric:193.8mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:78.49mm; External Width - Metric:117.6mm; External Depth - Metric:193.8mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16538-ND 82AH3752
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.09 inch (78.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
TK Series Enclosures - 106-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers