BUD INDUSTRIES, INC. Boxes PU-16536

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 5.500"" L x 4.130"" W (139.70mm x 104.90mm) X 2.440"" (61.98mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 5.500"" L x 4.130"" W (139.70mm x 104.90mm) X 2.440"" (61.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16536-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 5.500"" L x 4.130"" W (139.70mm x 104.90mm) X 2.440"" (61.98mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 5.500"" L x 4.130"" W (139.70mm x 104.90mm) X 2.440"" (61.98mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3749 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3749
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3749
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:61.98mm; External Width - Metric:104.9mm; External Depth - Metric:139.7mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:61.98mm; External Width - Metric:104.9mm; External Depth - Metric:139.7mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16536-ND 82AH3749
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 127-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers