BUD INDUSTRIES, INC. Boxes PU-16532

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16532-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3741 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3741
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3741
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16532-ND 82AH3741
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 1.63 inch (41.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers