BUD INDUSTRIES, INC. Electrical Enclosure Accessories PTX-25319

Description
Electrical Enclosure Accessories STEEL INTERNAL PANEL FOR PTS-25319 & -C
Datasheet
Description
Electrical Enclosure Accessories STEEL INTERNAL PANEL FOR PTS-25319 & -C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
PTX-25319
Electrical Enclosure Accessories PTX-25319
Electrical Enclosure Accessories STEEL INTERNAL PANEL FOR PTS-25319 & -C

Electrical Enclosure Accessories STEEL INTERNAL PANEL FOR PTS-25319 & -C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number PTX-25319
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers