"Junction Box Plastic, ABS Gray Cover Included 2.920"" L x 2.570"" W (74.17mm x 65.28mm) X 1.690"" (42.93mm)"
Electrical Enclosures 4SIDE TERM BLOCK BOX 65x74x43mm SOLID CVR
ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:65.2mm; External Depth - Metric:74.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2773-ND | PTT-10478 | 56AC7940 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |