BUD INDUSTRIES, INC. Boxes PTS-25349-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 22.047"" L x 11.024"" W (560.00mm x 280.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 22.047"" L x 11.024"" W (560.00mm x 280.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2438-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 22.047"" L x 11.024"" W (560.00mm x 280.00mm) X 5.039"" (128.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Cover Included 22.047"" L x 11.024"" W (560.00mm x 280.00mm) X 5.039"" (128.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries - 73Y0898 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
73Y0898
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries 73Y0898
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:128mm; External Width - Metric:280mm; External Depth - Metric:560mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:128mm; External Width - Metric:280mm; External Depth - Metric:560mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2438-ND 73Y0898
Product Name Boxes Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details