BUD INDUSTRIES, INC. Boxes PTS-25342

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 11.024"" W (280.00mm x 280.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 11.024"" W (280.00mm x 280.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2422-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 11.024"" W (280.00mm x 280.00mm) X 5.039"" (128.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 11.024"" L x 11.024"" W (280.00mm x 280.00mm) X 5.039"" (128.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries - 73Y0895 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
73Y0895
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries 73Y0895
ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:128mm; External Width - Metric:280mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:128mm; External Width - Metric:280mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2422-ND 73Y0895
Product Name Boxes Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 3.346 X 2.205 X 1.398 - 70016634 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers