BUD INDUSTRIES, INC. Boxes PTS-25340

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 7.480"" W (280.00mm x 190.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 7.480"" W (280.00mm x 190.00mm) X 5.039"" (128.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2421-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 11.024"" L x 7.480"" W (280.00mm x 190.00mm) X 5.039"" (128.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 11.024"" L x 7.480"" W (280.00mm x 190.00mm) X 5.039"" (128.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries - 73Y0893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
73Y0893
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries 73Y0893
ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2421-ND 73Y0893
Product Name Boxes Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers