"Box Plastic, Fiberglass/Polyester
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2434-ND | 73Y0890 |
| Product Name | Boxes | Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Fiberglass; Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 7 | 7 |