BUD INDUSTRIES, INC. Boxes PTS-25319-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.811"" L x 5.630"" W (173.00mm x 143.00mm) X 3.740"" (95.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.811"" L x 5.630"" W (173.00mm x 143.00mm) X 3.740"" (95.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2432-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.811"" L x 5.630"" W (173.00mm x 143.00mm) X 3.740"" (95.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Cover Included 6.811"" L x 5.630"" W (173.00mm x 143.00mm) X 3.740"" (95.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries - 73Y0886 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
73Y0886
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries 73Y0886
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:143mm; External Depth - Metric:173mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:143mm; External Depth - Metric:173mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2432-ND 73Y0886
Product Name Boxes Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details