BUD INDUSTRIES, INC. Boxes PTS-25308

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.331"" L x 3.150"" W (110.00mm x 80.00mm) X 2.756"" (70.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.331"" L x 3.150"" W (110.00mm x 80.00mm) X 2.756"" (70.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2412-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.331"" L x 3.150"" W (110.00mm x 80.00mm) X 2.756"" (70.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 4.331"" L x 3.150"" W (110.00mm x 80.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries - 73Y0875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
73Y0875
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries 73Y0875
ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2412-ND 73Y0875
Product Name Boxes Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers