BUD INDUSTRIES, INC. Boxes PTR-28494-C

Description
"BOX PLAS CLEAR 20.09""L X 15.75""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 20.09""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28494-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 20.09""L X 15.75""W"

"BOX PLAS CLEAR 20.09""L X 15.75""W"

Buy Now Datasheet
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries - 34AK3865 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries
34AK3865
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries 34AK3865
ENCLOSURE, ABS, 19.7" X 15.7" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:160.02mm; IP Rating:IP67

ENCLOSURE, ABS, 19.7" X 15.7" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:160.02mm; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28494-C-ND 34AK3865
Product Name Boxes Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details