BUD INDUSTRIES, INC. Boxes PTR-28491-C

Description
"BOX PLAS CLEAR 16.08""L X 11.81""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 16.08""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28491-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 16.08""L X 11.81""W"

"BOX PLAS CLEAR 16.08""L X 11.81""W"

Buy Now Datasheet
Enclosure, Abs, 15.7 X 11.8 X 6.3; Enclosure Type Bud Industries - 34AK3861 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 15.7 X 11.8 X 6.3; Enclosure Type Bud Industries
34AK3861
Enclosure, Abs, 15.7 X 11.8 X 6.3; Enclosure Type Bud Industries 34AK3861
ENCLOSURE, ABS, 15.7" X 11.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:160.02mm; IP Rating:IP67

ENCLOSURE, ABS, 15.7" X 11.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:160.02mm; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28491-C-ND 34AK3861
Product Name Boxes Enclosure, Abs, 15.7 X 11.8 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers