BUD INDUSTRIES, INC. Boxes PTR-28490

Description
"BOX ABS LGT GRY 12.14""LX11.81""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 12.14""LX11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28490-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 12.14""LX11.81""W"

"BOX ABS LGT GRY 12.14""LX11.81""W"

Buy Now Datasheet
Enclosure, Abs, 11.8 X 11.8 X 6.3; Enclosure Type Bud Industries - 34AK3858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 11.8 X 11.8 X 6.3; Enclosure Type Bud Industries
34AK3858
Enclosure, Abs, 11.8 X 11.8 X 6.3; Enclosure Type Bud Industries 34AK3858
ENCLOSURE, ABS, 11.8" X 11.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:299.72mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 11.8" X 11.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:299.72mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28490-ND 34AK3858
Product Name Boxes Enclosure, Abs, 11.8 X 11.8 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details