BUD INDUSTRIES, INC. Boxes PTR-28489

Description
"BOX ABS LGT GRY 14.11""L X 9.84""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 14.11""L X 9.84""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28489-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 14.11""L X 9.84""W"

"BOX ABS LGT GRY 14.11""L X 9.84""W"

Buy Now Datasheet
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries - 34AK3856 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries
34AK3856
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries 34AK3856
ENCLOSURE, ABS, 13.8" X 9.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:350.52mm; External Width - Metric:248.92mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 13.8" X 9.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:350.52mm; External Width - Metric:248.92mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28489-ND 34AK3856
Product Name Boxes Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TG Series Enclosures - 100-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers