BUD INDUSTRIES, INC. Boxes PTR-28489-C

Description
"BOX PLAS CLEAR 14.11""L X 9.84""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 14.11""L X 9.84""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28489-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 14.11""L X 9.84""W"

"BOX PLAS CLEAR 14.11""L X 9.84""W"

Buy Now Datasheet
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries - 34AK3857 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries
34AK3857
Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries 34AK3857
ENCLOSURE, ABS, 13.8" X 9.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:350.52mm; External Width - Metric:248.92mm; External Depth - Metric:160.02mm; IP Rating:IP67; Product Range:PTR Series

ENCLOSURE, ABS, 13.8" X 9.8" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:350.52mm; External Width - Metric:248.92mm; External Depth - Metric:160.02mm; IP Rating:IP67; Product Range:PTR Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28489-C-ND 34AK3857
Product Name Boxes Enclosure, Abs, 13.8 X 9.8 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers