BUD INDUSTRIES, INC. Boxes PTR-28487-C

Description
"BOX PLAS CLEAR 12.14""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 12.14""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28487-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 12.14""L X 7.87""W"

"BOX PLAS CLEAR 12.14""L X 7.87""W"

Buy Now Datasheet
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries - 34AK3855 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries
34AK3855
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries 34AK3855
ENCLOSURE, ABS, 11.8" X 7.9" X 5.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:149.86mm; IP Rating:IP67; Product Range:PTR Series

ENCLOSURE, ABS, 11.8" X 7.9" X 5.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:149.86mm; IP Rating:IP67; Product Range:PTR Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28487-C-ND 34AK3855
Product Name Boxes Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0125 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details