BUD INDUSTRIES, INC. Boxes PTQ-11081

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 28.740"" L x 20.870"" W (730.00mm x 530.10mm) X 7.280"" (184.91mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 28.740"" L x 20.870"" W (730.00mm x 530.10mm) X 7.280"" (184.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11081-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 28.740"" L x 20.870"" W (730.00mm x 530.10mm) X 7.280"" (184.91mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 28.740"" L x 20.870"" W (730.00mm x 530.10mm) X 7.280"" (184.91mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1474
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1474
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:184.91mm; External Width - Metric:530.1mm; External Depth - Metric:730mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:184.91mm; External Width - Metric:530.1mm; External Depth - Metric:730mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11081-ND 22AJ1474
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details