BUD INDUSTRIES, INC. Boxes PTQ-11073-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 18.126"" L x 13.780"" W (460.40mm x 350.00mm) X 6.303"" (160.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 18.126"" L x 13.780"" W (460.40mm x 350.00mm) X 6.303"" (160.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2255-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 18.126"" L x 13.780"" W (460.40mm x 350.00mm) X 6.303"" (160.10mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 18.126"" L x 13.780"" W (460.40mm x 350.00mm) X 6.303"" (160.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTQ-11073-C
Electrical Enclosures PTQ-11073-C
Electrical Enclosures FIBERGLASS/CLEAR CVR 17.72 x13.78 x 6.30"

Electrical Enclosures FIBERGLASS/CLEAR CVR 17.72 x13.78 x 6.30"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries - 46Y9728 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
46Y9728
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries 46Y9728
PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:160.3mm; External Width - Metric:460.4mm; External Depth - Metric:350mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:160.3mm; External Width - Metric:460.4mm; External Depth - Metric:350mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2255-ND PTQ-11073-C 46Y9728
Product Name Boxes Electrical Enclosures Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers