BUD INDUSTRIES, INC. Boxes PTQ-11068-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2254-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries - 46Y9726 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
46Y9726
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries 46Y9726
PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTQ-11068-C
Electrical Enclosures PTQ-11068-C
Electrical Enclosures FIBERGLASS/CLEAR CVR 15.75 x11.81 x 5.91"

Electrical Enclosures FIBERGLASS/CLEAR CVR 15.75 x11.81 x 5.91"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2254-ND 46Y9726 PTQ-11068-C
Product Name Boxes Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers