BUD INDUSTRIES, INC. Boxes PTQ-11059-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 12.142"" L x 7.874"" W (308.40mm x 200.00mm) X 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 12.142"" L x 7.874"" W (308.40mm x 200.00mm) X 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2252-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 12.142"" L x 7.874"" W (308.40mm x 200.00mm) X 5.906"" (150.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 12.142"" L x 7.874"" W (308.40mm x 200.00mm) X 5.906"" (150.00mm)"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries - 46Y9722 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
46Y9722
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries 46Y9722
PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:150.1mm; External Width - Metric:308.4mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:150.1mm; External Width - Metric:308.4mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTQ-11059-C
Electrical Enclosures PTQ-11059-C
Electrical Enclosures FIBERGLASS/CLEAR CVR 11.81 x 7.87 x 5.91"

Electrical Enclosures FIBERGLASS/CLEAR CVR 11.81 x 7.87 x 5.91"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2252-ND 46Y9722 PTQ-11059-C
Product Name Boxes Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 109-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers