BUD INDUSTRIES, INC. Boxes PTQ-11057-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.350"" L x 7.480"" W (288.30mm x 190.00mm) X 5.512"" (140.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.350"" L x 7.480"" W (288.30mm x 190.00mm) X 5.512"" (140.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2251-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.350"" L x 7.480"" W (288.30mm x 190.00mm) X 5.512"" (140.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.350"" L x 7.480"" W (288.30mm x 190.00mm) X 5.512"" (140.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTQ-11057-C
Electrical Enclosures PTQ-11057-C
Electrical Enclosures FIBERGLASS/CLEAR CVR 11.02 x 7.48 x 5.51"

Electrical Enclosures FIBERGLASS/CLEAR CVR 11.02 x 7.48 x 5.51"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries - 46Y9720 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
46Y9720
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries 46Y9720
PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:140mm; External Width - Metric:288.3mm; External Depth - Metric:190mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:140mm; External Width - Metric:288.3mm; External Depth - Metric:190mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2251-ND PTQ-11057-C 46Y9720
Product Name Boxes Electrical Enclosures Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details