BUD INDUSTRIES, INC. Boxes PTQ-11051-C

Description
"BOX PLASTIC 10.57""L X 6.3""W"
Request a Quote Datasheet
Description
"BOX PLASTIC 10.57""L X 6.3""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11051-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC 10.57""L X 6.3""W"

"BOX PLASTIC 10.57""L X 6.3""W"

Buy Now Datasheet
Enclosure, 10.21x6.28x5.1, Gray/clear; Enclosure Type Bud Industries - 34AK3848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 10.21x6.28x5.1, Gray/clear; Enclosure Type Bud Industries
34AK3848
Enclosure, 10.21x6.28x5.1, Gray/clear; Enclosure Type Bud Industries 34AK3848
ENCLOSURE, 10.21"X6.28"X5.1", GRAY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:259mm; External Width - Metric:160mm; External Depth - Metric:130mm

ENCLOSURE, 10.21"X6.28"X5.1", GRAY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:259mm; External Width - Metric:160mm; External Depth - Metric:130mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11051-C-ND 34AK3848
Product Name Boxes Enclosure, 10.21x6.28x5.1, Gray/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0160 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
TK Series Enclosures - 111-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers