"Box Plastic, Fiberglass/Polyester
Fiberglass box with stainless steel latc
Electrical Enclosures FIBERGLASS-HINGED-GY
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2240-ND | PTQ-11050 | PTQ-11050 | 46Y9717 |
| Product Name | Boxes | BUDI Wall Mount | Electrical Enclosures | Pcb Box Enclosure, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Fiberglass; Polycarbonate | Polycarbonate; Polycarbonate | ||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |