BUD INDUSTRIES, INC. Boxes PTQ-11047

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 5.910"" L x 5.910"" W (150.11mm x 150.11mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 5.910"" L x 5.910"" W (150.11mm x 150.11mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11047-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 5.910"" L x 5.910"" W (150.11mm x 150.11mm) X 4.720"" (119.89mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 5.910"" L x 5.910"" W (150.11mm x 150.11mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1456 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1456
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1456
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:119.89mm; External Width - Metric:150.11mm; External Depth - Metric:150.11mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:119.89mm; External Width - Metric:150.11mm; External Depth - Metric:150.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11047-ND 22AJ1456
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers