BUD INDUSTRIES, INC. Boxes PTQ-11046-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.177"" L x 5.906"" W (156.90mm x 150.00mm) X 3.539"" (89.90mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.177"" L x 5.906"" W (156.90mm x 150.00mm) X 3.539"" (89.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2248-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.177"" L x 5.906"" W (156.90mm x 150.00mm) X 3.539"" (89.90mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 6.177"" L x 5.906"" W (156.90mm x 150.00mm) X 3.539"" (89.90mm)"

Buy Now Datasheet
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries - 46Y9714 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries
46Y9714
Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries 46Y9714
PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTQ-11046-C
Electrical Enclosures PTQ-11046-C
Electrical Enclosures FIBERGLASS/CLEAR CVR 5.91 x 5.91 x 3.54"

Electrical Enclosures FIBERGLASS/CLEAR CVR 5.91 x 5.91 x 3.54"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2248-ND 46Y9714 PTQ-11046-C
Product Name Boxes Pcb Box Enclosure, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers