BUD INDUSTRIES, INC. Boxes PTQ-11043-C

Description
"BOX PLASTIC GRAY 8.6""L X 8.27""W"
Request a Quote Datasheet
Description
"BOX PLASTIC GRAY 8.6""L X 8.27""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11043-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC GRAY 8.6""L X 8.27""W"

"BOX PLASTIC GRAY 8.6""L X 8.27""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 377-PTQ-11043-C-ND
Product Name Boxes
Type Junction Box
Material Fiberglass; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers