BUD INDUSTRIES, INC. Boxes PTK-18429-C

Description
"Box Polycarbonate (PC) Gray Cover Included 6.890"" L x 5.000"" W (175.00mm x 127.00mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Cover Included 6.890"" L x 5.000"" W (175.00mm x 127.00mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2772-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 6.890"" L x 5.000"" W (175.00mm x 127.00mm) X 3.900"" (99.06mm)"

"Box Polycarbonate (PC) Gray Cover Included 6.890"" L x 5.000"" W (175.00mm x 127.00mm) X 3.900"" (99.06mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7939 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7939
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7939
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:99.1mm; External Width - Metric:127mm; External Depth - Metric:175mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:99.1mm; External Width - Metric:127mm; External Depth - Metric:175mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTK-18429-C
Electrical Enclosures PTK-18429-C
Electrical Enclosures MOLDED KNOCKOUT 125x175x100 CLR CVR

Electrical Enclosures MOLDED KNOCKOUT 125x175x100 CLR CVR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2772-ND 56AC7939 PTK-18429-C
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 1832816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details