"Box Polycarbonate (PC) Gray Cover Included 6.890"" L x 5.000"" W (175.00mm x 127.00mm) X 2.910"" (73.91mm)"
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures MOLDED KNOCKOUT 125x175x75
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2769-ND | 56AC7936 | PTK-18428 |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 7 | 7 |