"Box Polycarbonate (PC) Gray Cover Included 9.843"" L x 3.150"" W (250.00mm x 80.00mm) X 2.760"" (70.10mm)"
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures MOLDED KNOCKOUT 80x250x70 CLEAR CVR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2766-ND | 56AC7933 | PTK-18426-C |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 7 |