BUD INDUSTRIES, INC. Boxes PTK-18421

Description
"Box Polycarbonate (PC) Gray Cover Included 4.330"" L x 3.150"" W (109.98mm x 80.00mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Cover Included 4.330"" L x 3.150"" W (109.98mm x 80.00mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2755-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 4.330"" L x 3.150"" W (109.98mm x 80.00mm) X 3.350"" (85.09mm)"

"Box Polycarbonate (PC) Gray Cover Included 4.330"" L x 3.150"" W (109.98mm x 80.00mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7922 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7922
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7922
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTK-18421
Electrical Enclosures PTK-18421
Electrical Enclosures MOLDED KNOCKOUT 80x110x85

Electrical Enclosures MOLDED KNOCKOUT 80x110x85

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2755-ND 56AC7922 PTK-18421
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details