BUD INDUSTRIES, INC. Boxes PTH-22706-LC

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2740-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7907 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7907
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7907
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22706-LC
Electrical Enclosures PTH-22706-LC
Electrical Enclosures METAL LATCH CLR CVR 10 X 6 X 5 LNDSCP

Electrical Enclosures METAL LATCH CLR CVR 10 X 6 X 5 LNDSCP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2740-ND 56AC7907 PTH-22706-LC
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0148 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details
TK Series Enclosures - 112-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers