BUD INDUSTRIES, INC. Boxes PTH-22506

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.911"" W (249.94mm x 150.14mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.911"" W (249.94mm x 150.14mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2733-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.911"" W (249.94mm x 150.14mm) X 5.120"" (130.05mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.911"" W (249.94mm x 150.14mm) X 5.120"" (130.05mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7900
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7900
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22506
Electrical Enclosures PTH-22506
Electrical Enclosures METAL LATCH GRAY CVR 5.91 X 9.84 X 5.12

Electrical Enclosures METAL LATCH GRAY CVR 5.91 X 9.84 X 5.12

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2733-ND 56AC7900 PTH-22506
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
AL Series Enclosures - 150-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers