"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.911"" W (249.94mm x 150.14mm) X 5.120"" (130.05mm)"
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures METAL LATCH CLR CVR 5.91 X 9.84 X 5.12
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2734-ND | 56AC7901 | PTH-22506-C |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 7 |