"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.060"" L x 5.510"" W (230.12mm x 139.95mm) X 3.740"" (95.00mm)"
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures METAL LATCH CLR CVR 5.51 X 9.06 X 3.74
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2726-ND | 56AC7893 | PTH-22492-C |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 7 |