BUD INDUSTRIES, INC. Boxes PTH-22456

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 11.020"" W (380.00mm x 280.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 11.020"" W (380.00mm x 280.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2713-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 11.020"" W (380.00mm x 280.00mm) X 7.090"" (180.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 11.020"" W (380.00mm x 280.00mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7880 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7880
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7880
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:178.1mm; External Width - Metric:280mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:178.1mm; External Width - Metric:280mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22456
Electrical Enclosures PTH-22456
Electrical Enclosures METAL LATCH GRAY CVR 11.02 X 14.96 X 7.09

Electrical Enclosures METAL LATCH GRAY CVR 11.02 X 14.96 X 7.09

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2713-ND 56AC7880 PTH-22456
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers