BUD INDUSTRIES, INC. Boxes PTH-22448

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 7.480"" W (380.00mm x 190.00mm) X 5.040"" (128.02mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 7.480"" W (380.00mm x 190.00mm) X 5.040"" (128.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2709-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 7.480"" W (380.00mm x 190.00mm) X 5.040"" (128.02mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 14.960"" L x 7.480"" W (380.00mm x 190.00mm) X 5.040"" (128.02mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7876
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7876
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22448
Electrical Enclosures PTH-22448
Electrical Enclosures METAL LATCH GRAY CVR 14.96 X 7.48 X 5.12

Electrical Enclosures METAL LATCH GRAY CVR 14.96 X 7.48 X 5.12

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2709-ND 56AC7876 PTH-22448
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers