BUD INDUSTRIES, INC. Boxes PTH-11810-G

Description
"Box Plastic, ABS Gray Hinged Door, Lid 3.583"" L x 3.110"" W (91.01mm x 78.99mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 3.583"" L x 3.110"" W (91.01mm x 78.99mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1725-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 3.583"" L x 3.110"" W (91.01mm x 78.99mm) X 1.772"" (45.00mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 3.583"" L x 3.110"" W (91.01mm x 78.99mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 09R5096 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
09R5096
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 09R5096
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90.9mm; External Width - Metric:79mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90.9mm; External Width - Metric:79mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1725-ND 09R5096
Product Name Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers