BUD INDUSTRIES, INC. Boxes PT-11630

Description
"Box Plastic, ABS Black Split Sides 4.000"" L x 2.062"" W (101.60mm x 52.37mm) X 1.140"" (28.96mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 4.000"" L x 2.062"" W (101.60mm x 52.37mm) X 1.140"" (28.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2043-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.000"" L x 2.062"" W (101.60mm x 52.37mm) X 1.140"" (28.96mm)"

"Box Plastic, ABS Black Split Sides 4.000"" L x 2.062"" W (101.60mm x 52.37mm) X 1.140"" (28.96mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 10M5240 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
10M5240
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 10M5240
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:51mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:51mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2043-ND 10M5240
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details