BUD INDUSTRIES, INC. Boxes - PT-11372-G PT-11372-G

Description
Manufacturer: Bud Industries Win Source Part Number: 1001441-PT-11372-G Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 2.500" (63.50mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.188 lb (85.28g) Container Type: Box Area (L x W): 8.10" (52.3cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1001441-PT-11372-G Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 2.500" (63.50mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.188 lb (85.28g) Container Type: Box Area (L x W): 8.10" (52.3cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PT-11372-G - PT-11372-G - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PT-11372-G
PT-11372-G
Boxes - PT-11372-G PT-11372-G
Manufacturer: Bud Industries Win Source Part Number: 1001441-PT-11372-G Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 2.500" (63.50mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.188 lb (85.28g) Container Type: Box Area (L x W): 8.10" (52.3cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Bud Industries
Win Source Part Number: 1001441-PT-11372-G
Color: Gray
Features: PCB Supports
Material Flammability Rating: UL94 HB
Thickness: 0.100" (2.54mm)
Height: 2.500" (63.50mm)
Material: Plastic, ABS
Design: Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.188 lb (85.28g)
Container Type: Box
Area (L x W): 8.10" (52.3cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 90F6966 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
90F6966
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 90F6966
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:3oz RoHS Compliant: No

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:3oz RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PT-11372-G 90F6966
Product Name Boxes - PT-11372-G Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Length 3.62 inch (91.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details