BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries PSP-11573-B

Description
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 48F1104 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
48F1104
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 48F1104
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48F1104
Product Name Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Length 7.49 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers