BUD INDUSTRIES, INC. Panel, Cabinet Rack, 3.5Inx19In, Steel; Panel Type Bud Industries PS-1251-MG

Description
PANEL, CABINET RACK, 3.5INX19IN, STEEL; Panel Type:Surface Shield Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 3.5INX19IN, STEEL; Panel Type:Surface Shield Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.5Inx19In, Steel; Panel Type Bud Industries - 91F436 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.5Inx19In, Steel; Panel Type Bud Industries
91F436
Panel, Cabinet Rack, 3.5Inx19In, Steel; Panel Type Bud Industries 91F436
PANEL, CABINET RACK, 3.5INX19IN, STEEL; Panel Type:Surface Shield Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 3.5INX19IN, STEEL; Panel Type:Surface Shield Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F436
Product Name Panel, Cabinet Rack, 3.5Inx19In, Steel; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details