BUD INDUSTRIES, INC. Boxes PS-11505-B

Description
"Box Plastic, ABS Black Split Sides 7.440"" L x 5.276"" W (188.98mm x 134.01mm) X 2.150"" (54.61mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 7.440"" L x 5.276"" W (188.98mm x 134.01mm) X 2.150"" (54.61mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PS-11505-B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 7.440"" L x 5.276"" W (188.98mm x 134.01mm) X 2.150"" (54.61mm)"

"Box Plastic, ABS Black Split Sides 7.440"" L x 5.276"" W (188.98mm x 134.01mm) X 2.150"" (54.61mm)"

Buy Now Datasheet
Boxes - PS-11505-B - PS-11505-B - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PS-11505-B
PS-11505-B
Boxes - PS-11505-B PS-11505-B
Manufacturer: Bud Industries Win Source Part Number: 760233-PS-11505-B Series: Plastibox Style E Color: Black Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.085" (2.16mm) Height: 2.150" (54.61mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.488 lb (221.35g) Container Type: Box Area (L x W): 39.3" (254cm) Categories: Boxes, Enclosures, Racks Dimension: 7.440" L x 5.276" W (188.98mm x 134.01mm) Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 760233-PS-11505-B
Series: Plastibox Style E
Color: Black
Features: PCB Supports
Material Flammability Rating: UL94 HB
Thickness: 0.085" (2.16mm)
Height: 2.150" (54.61mm)
Material: Plastic, ABS
Design: Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.488 lb (221.35g)
Container Type: Box
Area (L x W): 39.3" (254cm)
Categories: Boxes, Enclosures, Racks
Dimension: 7.440" L x 5.276" W (188.98mm x 134.01mm)
Introduction Date: October 05, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 25B6465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
25B6465
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 25B6465
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:189mm; External Width - Metric:134mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:189mm; External Width - Metric:134mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PS-11505-B-ND PS-11505-B 25B6465
Product Name Boxes Boxes - PS-11505-B Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 111-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers