BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries PS-11292-G

Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No
Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 51F3469 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
51F3469
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 51F3469
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3469
Product Name Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Length 5.62 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products