BUD INDUSTRIES, INC. Plastibox Style C PS-11276

Description
UL 94-HB flammability rating, available in pc bone gray
Description
UL 94-HB flammability rating, available in pc bone gray

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastibox Style C
PS-11276
Plastibox Style C PS-11276
UL 94-HB flammability rating, available in pc bone gray

UL 94-HB flammability rating, available in pc bone gray

Supplier's Site
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries - 06M4765 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries
06M4765
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries 06M4765
ENCLOSURE, BOX, POLYSTYRENE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:160mm; External Width - Metric:95mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:160mm; External Width - Metric:95mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PS-11276 06M4765
Product Name Plastibox Style C Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm) 6.3 inch (160 mm)
Width 3.75 inch (95.25 mm) 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers