BUD INDUSTRIES, INC. Plastic Rackmount Box PRM-14464

Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets
Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Rackmount Box
PRM-14464
Plastic Rackmount Box PRM-14464
UL 94-HB flammability rating, available in black, measures 19" w/brackets

UL 94-HB flammability rating, available in black, measures 19" w/brackets

Supplier's Site
Enclosure;Rackmount/Desktop;Plastic;5.25in H (3U);8.00in D; Black Textured - 70148771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Rackmount/Desktop;Plastic;5.25in H (3U);8.00in D; Black Textured
70148771
Enclosure;Rackmount/Desktop;Plastic;5.25in H (3U);8.00in D; Black Textured 70148771
Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25") Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels

Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs

  • Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating
  • Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration
  • Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25")
  • Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components
  • Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PRM-14464 70148771
Product Name Plastic Rackmount Box Enclosure;Rackmount/Desktop;Plastic;5.25in H (3U);8.00in D; Black Textured
Type Electronic and Instrument Enclosures; Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 5.25 inch (133 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details