BUD INDUSTRIES, INC. Box, Rack Mount, 4.816In, Plastic, Black; Rack U Height Bud Industries PRM-14464

Description
BOX, RACK MOUNT, 4.816IN, PLASTIC, BLACK; Rack U Height:3U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes
Description
BOX, RACK MOUNT, 4.816IN, PLASTIC, BLACK; Rack U Height:3U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Box, Rack Mount, 4.816In, Plastic, Black; Rack U Height Bud Industries - 77C5312 - Newark, An Avnet Company
Chicago, IL, United States
Box, Rack Mount, 4.816In, Plastic, Black; Rack U Height Bud Industries
77C5312
Box, Rack Mount, 4.816In, Plastic, Black; Rack U Height Bud Industries 77C5312
BOX, RACK MOUNT, 4.816IN, PLASTIC, BLACK; Rack U Height:3U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

BOX, RACK MOUNT, 4.816IN, PLASTIC, BLACK; Rack U Height:3U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 77C5312
Product Name Box, Rack Mount, 4.816In, Plastic, Black; Rack U Height Bud Industries
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 108908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 5.35 inch (136 mm)
Depth 2.20 inch (56 mm)
View Details