BUD INDUSTRIES, INC.
PRM-14462 -- PLASTIC RACKMOUNT BOX
BUD INDUSTRIES, INC.
Plastic Rackmount Box
PRM-14462
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
PRM-14462 |
|
Product Name
|
Plastic Rackmount Box |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount; Desktop
|
|
Certifications
|
Meets UL, CSA, and TUV Requirements
|
|
19" Width
|
19''
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
6U x 160mm (B-Size)
Number of Fans
2
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details