BUD INDUSTRIES, INC. Box, Rack Mount, 1.44In, Plastic, Black; Rack U Height Bud Industries PRM-14460

Description
BOX, RACK MOUNT, 1.44IN, PLASTIC, BLACK; Rack U Height:1U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes
Description
BOX, RACK MOUNT, 1.44IN, PLASTIC, BLACK; Rack U Height:1U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Box, Rack Mount, 1.44In, Plastic, Black; Rack U Height Bud Industries - 77C5310 - Newark, An Avnet Company
Chicago, IL, United States
Box, Rack Mount, 1.44In, Plastic, Black; Rack U Height Bud Industries
77C5310
Box, Rack Mount, 1.44In, Plastic, Black; Rack U Height Bud Industries 77C5310
BOX, RACK MOUNT, 1.44IN, PLASTIC, BLACK; Rack U Height:1U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

BOX, RACK MOUNT, 1.44IN, PLASTIC, BLACK; Rack U Height:1U; Enclosure Material:Plastic; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 77C5310
Product Name Box, Rack Mount, 1.44In, Plastic, Black; Rack U Height Bud Industries
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details