BUD INDUSTRIES, INC. Enclosure, Pi Plate, Abs, Red; For Use With Bud Industries PP-11593

Description
ENCLOSURE, PI PLATE, ABS, RED; For Use With:Raspberry Pi Single Board Computers; External Height:65mm; External Width:161.2mm; External Depth:161.2mm; Enclosure Material:ABS; Body Color:Red; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PI PLATE, ABS, RED; For Use With:Raspberry Pi Single Board Computers; External Height:65mm; External Width:161.2mm; External Depth:161.2mm; Enclosure Material:ABS; Body Color:Red; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pi Plate, Abs, Red; For Use With Bud Industries - 92T3299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pi Plate, Abs, Red; For Use With Bud Industries
92T3299
Enclosure, Pi Plate, Abs, Red; For Use With Bud Industries 92T3299
ENCLOSURE, PI PLATE, ABS, RED; For Use With:Raspberry Pi Single Board Computers; External Height:65mm; External Width:161.2mm; External Depth:161.2mm; Enclosure Material:ABS; Body Color:Red; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ENCLOSURE, PI PLATE, ABS, RED; For Use With:Raspberry Pi Single Board Computers; External Height:65mm; External Width:161.2mm; External Depth:161.2mm; Enclosure Material:ABS; Body Color:Red; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92T3299
Product Name Enclosure, Pi Plate, Abs, Red; For Use With Bud Industries
Length 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2113 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details